General CableShielded Communication CableC1310.18.01
Description
500 FT
0.345 INCH OUTER DIAMETER
ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
RUBBER INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
RUBBER JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER BRAID SHIELDING TYPE
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
500 FT
0.345 INCH OUTER DIAMETER
ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
RUBBER INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
RUBBER JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER BRAID SHIELDING TYPE
CAROL[R] BRAND
500 FT
0.345 INCH OUTER DIAMETER
ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
RUBBER INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
RUBBER JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER BRAID SHIELDING TYPE
CAROL[R] BRAND
500 FT
0.345 INCH OUTER DIAMETER
ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION