Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193040-C1228A-100
Color: Black
Length: 30.48 m
Voltage: 300 V
Number of Conductors: 2
Insulation Material: PVC
Insulation Diameter: 3.429 mm
Conductor Material: Copper
Categories: Custom Parts
Case / Package: 100
Alternative Parts (Cross-Reference): C1228A100;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 24 AWG
Insulation Thickness: 558.8 µm
Max Operating Temperature: 75 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193040-C1228A-100 |
| Product Name | Custom Parts - Custom Parts (B - D) - C1228A-100 |