General CableShielded Communication CableC1204.41.01
Description
1000 FT
0.33 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CAROLPRENE JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER BRAID SHIELDING TYPE
CAROLPRENE[R] BRAND
ROHS COMPLIANT
CONDUCTOR STRANDS 41/34
INSULATION THICKNESS 0.02 INCH
JACKET THICKNESS 0.035 INCH
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
1000 FT
0.33 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CAROLPRENE JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER BRAID SHIELDING TYPE
CAROLPRENE[R] BRAND
ROHS COMPLIANT
CONDUCTOR STRANDS 41/34
INSULATION THICKNESS 0.02 INCH
JACKET THICKNESS 0.035 INCH
PACKAGING TYPE REEL
1000 FT
0.33 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CAROLPRENE JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER BRAID SHIELDING TYPE
CAROLPRENE[R] BRAND
ROHS COMPLIANT
CONDUCTOR STRANDS 41/34
INSULATION THICKNESS 0.02 INCH
JACKET THICKNESS 0.035 INCH
PACKAGING TYPE REEL
1000 FT
0.33 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION