General Cable Shielded Communication Cable C1203.18.01

Description
500 FT 0.305 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE SPOOL
Datasheet
Description
500 FT 0.305 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1203.18.01 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1203.18.01
Shielded Communication Cable C1203.18.01
500 FT 0.305 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE SPOOL
  • 500 FT
  • 0.305 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELDING TYPE
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONDUCTOR STRANDS 41/34
  • INSULATION THICKNESS 0.02 INCH
  • JACKET THICKNESS 0.035 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C1203.18.01
Product Name Shielded Communication Cable
Product Category Cable
Cable Shielding Braid
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Microphone Cable - 1884 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid; Spiral
Cable Conductor Copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Aux Cables - 1929456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3 pin male 3.5 mm mini-jack
Standards / Certifications RoHS; CE Marking; Ce, reach
View Details