General Cable Shielded Communication Cable C1201.18.01

Description
500 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL BROADCAST AND STUDIO, COMMUNICATION AND AUDIO SYSTEM, HIGH-IMPEDANCE MICROPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.04 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE SPOOL
Datasheet
Description
500 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL BROADCAST AND STUDIO, COMMUNICATION AND AUDIO SYSTEM, HIGH-IMPEDANCE MICROPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.04 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1201.18.01 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1201.18.01
Shielded Communication Cable C1201.18.01
500 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL BROADCAST AND STUDIO, COMMUNICATION AND AUDIO SYSTEM, HIGH-IMPEDANCE MICROPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE CAROLPRENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROLPRENE[R] BRAND ROHS COMPLIANT CONDUCTOR STRANDS 41/34 INSULATION THICKNESS 0.04 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE SPOOL
  • 500 FT
  • 0.24 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • BROADCAST AND STUDIO, COMMUNICATION AND AUDIO SYSTEM, HIGH-IMPEDANCE MICROPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELDING TYPE
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONDUCTOR STRANDS 41/34
  • INSULATION THICKNESS 0.04 INCH
  • JACKET THICKNESS 0.035 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C1201.18.01
Product Name Shielded Communication Cable
Product Category Cable
Cable Shielding Braid
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Cable Type Coaxial
View Details
Video Converters - 2133165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI; Usb type-a 2.0, vga
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
HI-FI Stereo Cable, Unshielded - 1542 / 1543 / 1544 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details