General CableUnshielded Communication CableC1005A.38.02
Description
CMR, CL3 TYPE
500 FT
0.386 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, STEREO SYSTEM, IN-WALL SPEAKER APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
COMMAND[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 65/30
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
CMR, CL3 TYPE
500 FT
0.386 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, STEREO SYSTEM, IN-WALL SPEAKER APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
COMMAND[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 65/30
PACKAGING TYPE REEL
CMR, CL3 TYPE
500 FT
0.386 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, STEREO SYSTEM, IN-WALL SPEAKER APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
COMMAND[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 65/30
PACKAGING TYPE REEL
CMR, CL3 TYPE
500 FT
0.386 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, STEREO SYSTEM, IN-WALL SPEAKER APPLICATION