General Cable Custom Parts - Custom Parts (B - D) - C0952A.41.10 C0952A.41.10

Description
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173309-C0952A.41.10 Color: Grey Length: 152.4 m Voltage: 300 V Number of Conductors: 4 Insulation Material: PVC Insulation Diameter: 5.0038 mm Conductor Material: Copper Categories: Custom Parts Case / Package: 100 Alternative Parts (Cross-Reference): C0952A4110; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG Insulation Thickness: 812.8 µm Max Operating Temperature: 80 °C
Request a Quote
Description
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173309-C0952A.41.10 Color: Grey Length: 152.4 m Voltage: 300 V Number of Conductors: 4 Insulation Material: PVC Insulation Diameter: 5.0038 mm Conductor Material: Copper Categories: Custom Parts Case / Package: 100 Alternative Parts (Cross-Reference): C0952A4110; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG Insulation Thickness: 812.8 µm Max Operating Temperature: 80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - C0952A.41.10 - 1173309-C0952A.41.10 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - C0952A.41.10
1173309-C0952A.41.10
Custom Parts - Custom Parts (B - D) - C0952A.41.10 1173309-C0952A.41.10
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173309-C0952A.41.10 Color: Grey Length: 152.4 m Voltage: 300 V Number of Conductors: 4 Insulation Material: PVC Insulation Diameter: 5.0038 mm Conductor Material: Copper Categories: Custom Parts Case / Package: 100 Alternative Parts (Cross-Reference): C0952A4110; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG Insulation Thickness: 812.8 µm Max Operating Temperature: 80 °C

Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173309-C0952A.41.10
Color: Grey
Length: 152.4 m
Voltage: 300 V
Number of Conductors: 4
Insulation Material: PVC
Insulation Diameter: 5.0038 mm
Conductor Material: Copper
Categories: Custom Parts
Case / Package: 100
Alternative Parts (Cross-Reference): C0952A4110;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 24 AWG
Insulation Thickness: 812.8 µm
Max Operating Temperature: 80 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173309-C0952A.41.10
Product Name Custom Parts - Custom Parts (B - D) - C0952A.41.10
Unlock Full Specs
to access all available technical data