Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154907-C0761A.41.10
Color: Grey
Length: 152.4 m
Voltage: 300 V
Number of Conductors: 3
Insulation Material: PVC
Insulation Diameter: 4.4958 mm
Conductor Material: Copper
Categories: Custom Parts
Case / Package: 100
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 22 AWG
Insulation Thickness: 254 µm
Max Operating Temperature: 80 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154907-C0761A.41.10 |
| Product Name | Custom Parts - Custom Parts (B - D) - C0761A.41.10 |