General Cable Control and Instrumentation Cable C0570A.38.10

Description
TRAY CABLE, PLTC, CMG TYPE 500 FT 0.327 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH JACKET THICKN
Datasheet
Description
TRAY CABLE, PLTC, CMG TYPE 500 FT 0.327 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH JACKET THICKN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0570A.38.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0570A.38.10
Control and Instrumentation Cable C0570A.38.10
TRAY CABLE, PLTC, CMG TYPE 500 FT 0.327 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH JACKET THICKN
  • TRAY CABLE, PLTC, CMG TYPE
  • 500 FT
  • 0.327 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2-PAIR CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT
  • APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKN
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C0570A.38.10
Product Name Control and Instrumentation Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Aluminum/Polyester
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/502-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers