General CableControl and Instrumentation CableC0566.41.10
Description
TRAY CABLE, PLTC, CMG TYPE
1000 FT
1000 LENGTH IN FT
0.77 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
15 PAIR CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
TRAY CABLE, PLTC, CMG TYPE
1000 FT
1000 LENGTH IN FT
0.77 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
15 PAIR CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
LENGTH IN FT - UOM FT
TRAY CABLE, PLTC, CMG TYPE
1000 FT
1000 LENGTH IN FT
0.77 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
15 PAIR CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
LENGTH IN FT - UOM FT
TRAY CABLE, PLTC, CMG TYPE
1000 FT
1000 LENGTH IN FT
0.77 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
15 PAIR CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE