General Cable Control and Instrumentation Cable C0553A.38.10

Description
TRAY CABLE, PLTC, CMG TYPE 500 FT 500 LENGTH IN FT 0.418 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 6 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet
Description
TRAY CABLE, PLTC, CMG TYPE 500 FT 500 LENGTH IN FT 0.418 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 6 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0553A.38.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0553A.38.10
Control and Instrumentation Cable C0553A.38.10
TRAY CABLE, PLTC, CMG TYPE 500 FT 500 LENGTH IN FT 0.418 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 6 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
  • TRAY CABLE, PLTC, CMG TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.418 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 6 PAIR CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
  • CAROL[R] BRAND
  • APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C0553A.38.10
Product Name Control and Instrumentation Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding ALUMINUM/POLYESTER SHIELD
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Besilen®-Silicone Sheathed Cables, Besilen® ESD Control Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket special Besilen®
Cable Insulation Besilen®
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 6002A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details