General Cable Shielded Communication Cable C0507.38.10

Description
2919 (UL), CMH (CSA), CL2 TYPE 500 FT 0.401 INCH OUTER DIAMETER UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 20 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 28 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
2919 (UL), CMH (CSA), CL2 TYPE 500 FT 0.401 INCH OUTER DIAMETER UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 20 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 28 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0507.38.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0507.38.10
Shielded Communication Cable C0507.38.10
2919 (UL), CMH (CSA), CL2 TYPE 500 FT 0.401 INCH OUTER DIAMETER UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 20 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 28 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • 2919 (UL), CMH (CSA), CL2 TYPE
  • 500 FT
  • 0.401 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 20 CONDUCTOR(S)
  • LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL
  • 28 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C0507.38.10
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Shielding Drain Wire; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details