FPL, MID CAPACITANCE TYPE
1000 FT
1000 LENGTH IN FT
0.205 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
BLACK JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
INSULATION THICKNESS 0.014 INCH
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
FPL, MID CAPACITANCE TYPE
1000 FT
1000 LENGTH IN FT
0.205 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
BLACK JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
INSULATION THICKNESS 0.014 INCH
LENGTH IN FT - UOM FT
FPL, MID CAPACITANCE TYPE
1000 FT
1000 LENGTH IN FT
0.205 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
BLACK JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
INSULATION THICKNESS 0.014 INCH
LENGTH IN FT - UOM FT