General Cable Fire Alarm Cable C0471.18.07

Description
FPL, MID CAPACITANCE TYPE 500 FT 500 LENGTH IN FT 0.177 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING DARK BLUE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX INSULATION THICKNESS 0.014 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPL, MID CAPACITANCE TYPE 500 FT 500 LENGTH IN FT 0.177 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING DARK BLUE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX INSULATION THICKNESS 0.014 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - C0471.18.07 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
C0471.18.07
Fire Alarm Cable C0471.18.07
FPL, MID CAPACITANCE TYPE 500 FT 500 LENGTH IN FT 0.177 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING DARK BLUE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX INSULATION THICKNESS 0.014 INCH LENGTH IN FT - UOM FT
  • FPL, MID CAPACITANCE TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.177 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • DARK BLUE JACKET COLOR
  • NON SHIELDED SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
  • INSULATION THICKNESS 0.014 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C0471.18.07
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Cable Assembly - 6066A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details