General CableControl and Instrumentation CableC0460.38.10
Description
TRAY CABLE, PLTC TYPE
500 FT
500 LENGTH IN FT
0.315 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
19/0.185 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
TRAY CABLE, PLTC TYPE
500 FT
500 LENGTH IN FT
0.315 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
19/0.185 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
LENGTH IN FT - UOM FT
TRAY CABLE, PLTC TYPE
500 FT
500 LENGTH IN FT
0.315 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
19/0.185 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
LENGTH IN FT - UOM FT
TRAY CABLE, PLTC TYPE
500 FT
500 LENGTH IN FT
0.315 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
19/0.185 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
CAROL[R] BRAND
APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE