General CableControl and Instrumentation CableC0455A.18.10
Description
TRAY CABLE, PLTC TYPE
500 FT
0.232 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CE, NEC APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
WHITE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELDING TYPE
ROHS COMPATIBLE
APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM
INSULATION THICKNESS 0.013 INCH
JACKET THICKNESS 0.037 INCH
General Cable
Done
Datasheet
Description
TRAY CABLE, PLTC TYPE
500 FT
0.232 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CE, NEC APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
WHITE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELDING TYPE
ROHS COMPATIBLE
APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM
INSULATION THICKNESS 0.013 INCH
JACKET THICKNESS 0.037 INCH
TRAY CABLE, PLTC TYPE
500 FT
0.232 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CE, NEC APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
WHITE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELDING TYPE
ROHS COMPATIBLE
APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM
INSULATION THICKNESS 0.013 INCH
JACKET THICKNESS 0.037 INCH
TRAY CABLE, PLTC TYPE
500 FT
0.232 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CE, NEC APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
WHITE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
16/30 STRANDS STRANDING
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELDING TYPE
ROHS COMPATIBLE
APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM