General Cable Control and Instrumentation Cable C0433A.18.10

Description
TRAY CABLE, PLTC TYPE 500 FT 500 LENGTH IN FT 0.206 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/28 STRANDS STRANDING GRAY JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet
Description
TRAY CABLE, PLTC TYPE 500 FT 500 LENGTH IN FT 0.206 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/28 STRANDS STRANDING GRAY JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0433A.18.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0433A.18.10
Control and Instrumentation Cable C0433A.18.10
TRAY CABLE, PLTC TYPE 500 FT 500 LENGTH IN FT 0.206 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/28 STRANDS STRANDING GRAY JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
  • TRAY CABLE, PLTC TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.206 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 7/28 STRANDS STRANDING
  • GRAY JACKET COLOR
  • NON SHIELDED SHIELDING TYPE
  • CAROL[R] BRAND
  • APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C0433A.18.10
Product Name Control and Instrumentation Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details