General Cable Fiber Optic Cable BG0244H1N-DWB

Description
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 24 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Description
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 24 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BG0244H1N-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BG0244H1N-DWB
Fiber Optic Cable BG0244H1N-DWB
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 24 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 24 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BG0244H1N-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details