BG0121PNU-ILP -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
BG0121PNU-ILP
Description
850 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.59 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
Description
850 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.59 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
Datasheet
Suppliers
850 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.59 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
- 850 NANOMETER WAVELENGTH
- ORANGE OUTER SHEATH COLOR
- TIGHT BUFFER CABLE TYPE
- CSA, ETL APPROVAL
- HARSH PREMISES ENVIRONMENT APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- MULTIMODE FIBER TYPE
- 50 MICROMETER FIBER SIZE
- 0.59 INCH CONDUCTOR DIAMETER
- PLENUM STEEL ARMOR MATERIAL
- OFCP/FT-6 JACKET RATING
- 12 FIBER(S)
- NEXTGEN[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
BG0121PNU-ILP |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
50 µm (1.97 mils)
|
|
Cable Diameter
|
14.99 mm (0.5900 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture
0.2900 to 0.3100
Maximum Attenuation
1.5 dB/km (0.4572 dB/1000 ft)
View Details