BE0244M1D-DT -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
BE0244M1D-DT
Description
850 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
PVDF JACKET MATERIAL
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.31 INCH CONDUCTOR DIAMETER
OFNP/FT-6 JACKET RATING
24 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
Description
850 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
PVDF JACKET MATERIAL
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.31 INCH CONDUCTOR DIAMETER
OFNP/FT-6 JACKET RATING
24 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
Datasheet
Suppliers
850 NANOMETER WAVELENGTH
BLACK OUTER SHEATH COLOR
LOOSE TUBE CABLE TYPE
CSA, ETL APPROVAL
VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
PVDF JACKET MATERIAL
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.31 INCH CONDUCTOR DIAMETER
OFNP/FT-6 JACKET RATING
24 FIBER(S)
NEXTGEN[R] BRAND
DRY TUBE
- 850 NANOMETER WAVELENGTH
- BLACK OUTER SHEATH COLOR
- LOOSE TUBE CABLE TYPE
- CSA, ETL APPROVAL
- VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- PVDF JACKET MATERIAL
- MULTIMODE FIBER TYPE
- 50 MICROMETER FIBER SIZE
- 0.31 INCH CONDUCTOR DIAMETER
- OFNP/FT-6 JACKET RATING
- 24 FIBER(S)
- NEXTGEN[R] BRAND
- DRY TUBE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
BE0244M1D-DT |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
50 µm (1.97 mils)
|
|
Cable Diameter
|
7.87 mm (0.3100 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Mode
SingleMode
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture
0.1300
View Details