General Cable Fiber Optic Cable AQ0724M1A-DWB

Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.43 INCH CONDUCTOR DIAMETER 72 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 6 NUMBER OF FILLERS 0 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
Datasheet
Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.43 INCH CONDUCTOR DIAMETER 72 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 6 NUMBER OF FILLERS 0 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AQ0724M1A-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AQ0724M1A-DWB
Fiber Optic Cable AQ0724M1A-DWB
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.43 INCH CONDUCTOR DIAMETER 72 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 6 NUMBER OF FILLERS 0 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS, EIA/TIA 455 APPROVAL
  • VOICE/DATA COMMUNICATION/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.43 INCH CONDUCTOR DIAMETER
  • 72 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • NUMBER OF LOOSE TUBES 6
  • NUMBER OF FILLERS 0
  • CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AQ0724M1A-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details