General Cable Fiber Optic Cable AQ0124M1F-DWB

Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
Datasheet
Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AQ0124M1F-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AQ0124M1F-DWB
Fiber Optic Cable AQ0124M1F-DWB
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS, EIA/TIA 455 APPROVAL
  • VOICE/DATA COMMUNICATION/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.46 INCH CONDUCTOR DIAMETER
  • CORRUGATED COATED STEEL TAPE ARMOR MATERIAL
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • NUMBER OF LOOSE TUBES 1
  • NUMBER OF FILLERS 4
  • CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AQ0124M1F-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details