General Cable Fiber Optic Cable AP0081PNU

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC/FLUOROPOLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.21 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 8 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC/FLUOROPOLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.21 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 8 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0081PNU - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0081PNU
Fiber Optic Cable AP0081PNU
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC/FLUOROPOLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.21 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 8 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • PVC/FLUOROPOLYMER JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.21 INCH CONDUCTOR DIAMETER
  • OFNP/FT-6 JACKET RATING
  • 8 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0081PNU
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fibre Optic Cable - 473410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details