General Cable Fiber Optic Cable AP0061PNU-ILPA

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.42 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.42 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0061PNU-ILPA - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0061PNU-ILPA
Fiber Optic Cable AP0061PNU-ILPA
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.42 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • CSA, ETL APPROVAL
  • HARSH PREMISES ENVIRONMENT APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • SINGLE MODE FIBER TYPE
  • 0.42 INCH CONDUCTOR DIAMETER
  • ALUMINUM ARMOR MATERIAL
  • OFCP/FT6 JACKET RATING
  • 6 FIBER(S)
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0061PNU-ILPA
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/APC Connectors. - F-SMF-28-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/APC
View Details