General Cable Fiber Optic Cable AP0061PNR-ILR

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.535 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 6 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.535 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 6 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0061PNR-ILR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0061PNR-ILR
Fiber Optic Cable AP0061PNR-ILR
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.535 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 6 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • HARSH PREMISES ENVIRONMENT APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • SINGLE MODE FIBER TYPE
  • 0.535 INCH CONDUCTOR DIAMETER
  • GALVANIZED STEEL ARMOR MATERIAL
  • OFCR/FT-4 JACKET RATING
  • 6 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0061PNR-ILR
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details