General Cable Industrial Cord/Cable 99202.XX.01

Description
WELDING CABLE TYPE 0.96 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 MCM CONDUCTOR SIZE EPDM JACKET MATERIAL 5054/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 1960 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 0.96 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 MCM CONDUCTOR SIZE EPDM JACKET MATERIAL 5054/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 1960 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 99202.XX.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
99202.XX.01
Industrial Cord/Cable 99202.XX.01
WELDING CABLE TYPE 0.96 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 MCM CONDUCTOR SIZE EPDM JACKET MATERIAL 5054/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 1960 LB/MFT
  • WELDING CABLE TYPE
  • 0.96 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 695 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 500 MCM CONDUCTOR SIZE
  • EPDM JACKET MATERIAL
  • 5054/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 1960 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 99202.XX.01
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 695 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - H03(05)VV-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian); VDE
Rated Voltage 0.5000 kilovolts
Rated Temperature 70 C (158 F)
View Details
Blue PVC Single Wire - 56010120 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details