General Cable Portable Cord 98463.XX.01

Description
SOOW TYPE 1.115 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CAROLPRENE JACKET MATERIAL SHORTS PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 48 AMPERE INSULATION THICKNESS 0.055 INCH
Datasheet
Description
SOOW TYPE 1.115 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CAROLPRENE JACKET MATERIAL SHORTS PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 48 AMPERE INSULATION THICKNESS 0.055 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 98463.XX.01 - General Cable
Highland Heights, KY, USA
Portable Cord
98463.XX.01
Portable Cord 98463.XX.01
SOOW TYPE 1.115 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CAROLPRENE JACKET MATERIAL SHORTS PACKAGE TYPE 119/25 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 48 AMPERE INSULATION THICKNESS 0.055 INCH
  • SOOW TYPE
  • 1.115 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • SHORTS PACKAGE TYPE
  • 119/25 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 48 AMPERE
  • INSULATION THICKNESS 0.055 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 98463.XX.01
Product Name Portable Cord
Cord Color Black
Approvals MSHA
Number of Conductors 5
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 817018-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details