General Cable Portable Cord 98270.99.01

Description
SOOW TYPE 0.945 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 36 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet
Description
SOOW TYPE 0.945 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 36 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 98270.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
98270.99.01
Portable Cord 98270.99.01
SOOW TYPE 0.945 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 36 AMPERE INSULATION THICKNESS 0.05 INCH
  • SOOW TYPE
  • 0.945 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 101/26 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 36 AMPERE
  • INSULATION THICKNESS 0.05 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 98270.99.01
Product Name Portable Cord
Cord Color Black
Approvals MSHA
Number of Conductors 5
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Brazil, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-523 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 2384504 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details