General Cable Portable Cord 86973.35.10

Description
STOW TYPE 250 FT 0.535 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
STOW TYPE 250 FT 0.535 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86973.35.10 - General Cable
Highland Heights, KY, USA
Portable Cord
86973.35.10
Portable Cord 86973.35.10
STOW TYPE 250 FT 0.535 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
  • STOW TYPE
  • 250 FT
  • 0.535 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2 APPROVAL
  • FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/ACID/ALKALIE/SUNLIGHT RESISTANT
  • CURRENT RATING 18 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86973.35.10
Product Name Portable Cord
Cord Color Gray
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power cord with IEC connector C17, V-Lock, straight - VAC17KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Jacket Material Polyvinyl Chloride;

PVC, black or white

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1860388 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details