General Cable Portable Cord 86933.35.05

Description
SJTOW TYPE 250 FT 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SJTOW TYPE 250 FT 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86933.35.05 - General Cable
Highland Heights, KY, USA
Portable Cord
86933.35.05
Portable Cord 86933.35.05
SJTOW TYPE 250 FT 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH
  • SJTOW TYPE
  • 250 FT
  • 0.43 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2 APPROVAL
  • FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/ACID/ALKALIE/SUNLIGHT RESISTANT
  • CURRENT RATING 25 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86933.35.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black - 6009.1214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 821147-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details