General Cable Portable Cord 86723.15.10

Description
STO TYPE 250 FT 0.395 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/OZONE/ACID/ALKAL I RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
STO TYPE 250 FT 0.395 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/OZONE/ACID/ALKAL I RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86723.15.10 - General Cable
Highland Heights, KY, USA
Portable Cord
86723.15.10
Portable Cord 86723.15.10
STO TYPE 250 FT 0.395 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/OZONE/ACID/ALKAL I RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
  • STO TYPE
  • 250 FT
  • 0.395 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, MSHA APPROVAL
  • FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OIL/OZONE/ACID/ALKALI RESISTANT
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86723.15.10
Product Name Portable Cord
Cord Color Gray
Approvals UL Listing Mark
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 6051.2052 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 817884-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details