General Cable Portable Cord 86674.99.05

Description
STO TYPE 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE
Datasheet
Description
STO TYPE 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86674.99.05 - General Cable
Highland Heights, KY, USA
Portable Cord
86674.99.05
Portable Cord 86674.99.05
STO TYPE 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE
  • STO TYPE
  • 0.425 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, MSHA APPROVAL
  • PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 10 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86674.99.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark
Number of Conductors 4
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details
Sensor & Actuator Cables - 2384554 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details