General Cable Portable Cord 86674.43.05

Description
STO TYPE 2000 FT 2000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
STO TYPE 2000 FT 2000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86674.43.05 - General Cable
Highland Heights, KY, USA
Portable Cord
86674.43.05
Portable Cord 86674.43.05
STO TYPE 2000 FT 2000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
  • STO TYPE
  • 2000 FT
  • 2000 LENGTH IN FT
  • 0.425 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, MSHA APPROVAL
  • PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 10 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86674.43.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark
Number of Conductors 4
Cord Length 24000 inch (609600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black - 6013.0474 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1860485 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
Rated Voltage 30 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details