General Cable Portable Cord 86113.15.02

Description
SJT TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH OUTER DIAMETER ASTM B-174 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HOSPITAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL CARTON PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
SJT TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH OUTER DIAMETER ASTM B-174 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HOSPITAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL CARTON PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86113.15.02 - General Cable
Highland Heights, KY, USA
Portable Cord
86113.15.02
Portable Cord 86113.15.02
SJT TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH OUTER DIAMETER ASTM B-174 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HOSPITAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL CARTON PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
  • SJT TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.31 INCH OUTER DIAMETER
  • ASTM B-174 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • HOSPITAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86113.15.02
Product Name Portable Cord
Cord Color WHITE
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2765324 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details