General Cable Portable Cord 86003.15.02

Description
SVT TYPE 250 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL FOOD MIXER, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
Datasheet
Description
SVT TYPE 250 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL FOOD MIXER, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86003.15.02 - General Cable
Highland Heights, KY, USA
Portable Cord
86003.15.02
Portable Cord 86003.15.02
SVT TYPE 250 FT 0.24 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL FOOD MIXER, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
  • SVT TYPE
  • 250 FT
  • 0.24 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • FOOD MIXER, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.015 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86003.15.02
Product Name Portable Cord
Cord Color White
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577233 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 820063-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details