General Cable Industrial Cord/Cable 83006.99.01

Description
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 0.545 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 75/105 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH
Datasheet
Description
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 0.545 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 75/105 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 83006.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
83006.99.01
Industrial Cord/Cable 83006.99.01
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 0.545 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 75/105 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH
  • PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE
  • 0.545 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, MSHA APPROVAL
  • 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING
  • 75/105 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY
  • CONDUCTOR OUTER DIAMETER 0.198 INCH
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 83006.99.01
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 75 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3513/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details