General Cable Industrial Cord/Cable 82624.99.01

Description
PORTABLE POWER CABLE, TYPE G ROUND TYPE 1.125 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 70 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 12 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet
Description
PORTABLE POWER CABLE, TYPE G ROUND TYPE 1.125 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 70 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 12 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82624.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82624.99.01
Industrial Cord/Cable 82624.99.01
PORTABLE POWER CABLE, TYPE G ROUND TYPE 1.125 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 70 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 12 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
  • PORTABLE POWER CABLE, TYPE G ROUND TYPE
  • 1.125 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600/2000 V VOLTAGE RATING
  • 70 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (4) 12 AWG (GREEN) GROUND CONDUCTOR SIZE
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.198 INCH
  • INSULATION THICKNESS 0.06 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 82624.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 70 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details