General Cable Industrial Cord/Cable 82394.99.01

Description
PORTABLE POWER CABLE, G/GGC ROUND TYPE 1.86 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 190 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 6 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.475 INCH INSULATION THICKNESS 0.08 INCH
Datasheet
Description
PORTABLE POWER CABLE, G/GGC ROUND TYPE 1.86 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 190 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 6 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.475 INCH INSULATION THICKNESS 0.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82394.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82394.99.01
Industrial Cord/Cable 82394.99.01
PORTABLE POWER CABLE, G/GGC ROUND TYPE 1.86 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 190 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 6 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.475 INCH INSULATION THICKNESS 0.08 INCH
  • PORTABLE POWER CABLE, G/GGC ROUND TYPE
  • 1.86 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • 600/2000 V VOLTAGE RATING
  • 190 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE COLOR CODE
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (4) 6 AWG (GREEN) GROUND CONDUCTOR SIZE
  • CAROL[R] BRAND
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT
  • CONDUCTOR OUTER DIAMETER 0.475 INCH
  • INSULATION THICKNESS 0.08 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 82394.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 190 amps
Unlock Full Specs
to access all available technical data