General Cable Industrial Cord/Cable 82374.99.01

Description
PORTABLE POWER CABLE, G TYPE 1.65 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 142 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 8 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.375 INCH INSULATION THICKNESS 0.08 INCH
Datasheet
Description
PORTABLE POWER CABLE, G TYPE 1.65 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 142 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 8 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.375 INCH INSULATION THICKNESS 0.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82374.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82374.99.01
Industrial Cord/Cable 82374.99.01
PORTABLE POWER CABLE, G TYPE 1.65 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 142 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 8 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.375 INCH INSULATION THICKNESS 0.08 INCH
  • PORTABLE POWER CABLE, G TYPE
  • 1.65 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • 600/2000 V VOLTAGE RATING
  • 142 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 1 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE COLOR CODE
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (4) 8 AWG (GREEN) GROUND CONDUCTOR SIZE
  • CAROL[R] BRAND
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT
  • CONDUCTOR OUTER DIAMETER 0.375 INCH
  • INSULATION THICKNESS 0.08 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 82374.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 142 amps
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details