General Cable Industrial Cord/Cable 81665.99.01

Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.595 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 121 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.297 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet
Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.595 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 121 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.297 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81665.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81665.99.01
Industrial Cord/Cable 81665.99.01
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.595 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 121 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.297 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • PORTABLE POWER CABLE, TYPE W ROUND TYPE
  • 1.595 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 121 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.297 INCH
  • INSULATION THICKNESS 0.08 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 81665.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 5 #
Rated Voltage 2 kilovolts
Rated Amperage 121 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data