General Cable Industrial Cord/Cable 81644.99.01

Description
PORTABLE POWER CABLE, W TYPE 1.21 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 114 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.245 INCH INSULATION THICKNESS 0.06 INCH
Datasheet
Description
PORTABLE POWER CABLE, W TYPE 1.21 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 114 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.245 INCH INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81644.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81644.99.01
Industrial Cord/Cable 81644.99.01
PORTABLE POWER CABLE, W TYPE 1.21 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 114 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.245 INCH INSULATION THICKNESS 0.06 INCH
  • PORTABLE POWER CABLE, W TYPE
  • 1.21 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 114 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • APPLICATION AC SYSTEM
  • CONDUCTOR OUTER DIAMETER 0.245 INCH
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 81644.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 2 kilovolts
Rated Amperage 114 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details