General Cable Industrial Cord/Cable 81622.99.01

Description
PORTABLE POWER CABLE, W TYPE 0.91 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 99 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.21 INCH INSULATION THICKNESS 0.06 INCH
Datasheet
Description
PORTABLE POWER CABLE, W TYPE 0.91 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 99 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.21 INCH INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81622.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81622.99.01
Industrial Cord/Cable 81622.99.01
PORTABLE POWER CABLE, W TYPE 0.91 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 99 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION AC SYSTEM CONDUCTOR OUTER DIAMETER 0.21 INCH INSULATION THICKNESS 0.06 INCH
  • PORTABLE POWER CABLE, W TYPE
  • 0.91 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 99 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • APPLICATION AC SYSTEM
  • CONDUCTOR OUTER DIAMETER 0.21 INCH
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 81622.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 2 #
Rated Voltage 2 kilovolts
Rated Amperage 99 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3505/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers