General Cable Industrial Cord/Cable 81404.99.01

Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.965 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 274 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.48 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet
Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.965 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 274 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.48 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81404.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81404.99.01
Industrial Cord/Cable 81404.99.01
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.965 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 274 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.48 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • PORTABLE POWER CABLE, TYPE W ROUND TYPE
  • 1.965 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 274 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.48 INCH
  • INSULATION THICKNESS 0.08 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 81404.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 2 kilovolts
Rated Amperage 274 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3512/050-050 - WAGO
Specs
Product Type Power Cable
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details