General Cable Industrial Cord/Cable 81383.99.01

Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.585 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 234 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.385 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet
Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.585 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 234 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.385 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81383.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81383.99.01
Industrial Cord/Cable 81383.99.01
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.585 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 234 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.385 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • PORTABLE POWER CABLE, TYPE W ROUND TYPE
  • 1.585 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 234 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.385 INCH
  • INSULATION THICKNESS 0.08 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 81383.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 2 kilovolts
Rated Amperage 234 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3511/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details