General Cable Portable Cord 77473.99.01

Description
SO TYPE 0.24 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SO TYPE 0.24 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 77473.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
77473.99.01
Portable Cord 77473.99.01
SO TYPE 0.24 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING PREMIUM GRADE EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH
  • SO TYPE
  • 0.24 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 18 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 77473.99.01
Product Name Portable Cord
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820134-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details