General Cable Equipment Wire 76843.38.04

Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet
Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76843.38.04 - General Cable
Highland Heights, KY, USA
Equipment Wire
76843.38.04
Equipment Wire 76843.38.04
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.045 INCH LENGTH IN FT - UOM FT
  • MTW/TFF/AWM (UL), TEW (CSA) TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.242 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (UL MTW), -20 TO 105 DEG C (UL AWM/CSA TEW) TEMPERATURE RATING
  • 72 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19/0.0295 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.045 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76843.38.04
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers