General Cable Equipment Wire 76843.38.01

Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76843.38.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
76843.38.01
Equipment Wire 76843.38.01
MTW/TFF/AWM (UL), TEW (CSA) TYPE 500 FT 500 LENGTH IN FT 0.242 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING 72 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0295 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
  • MTW/TFF/AWM (UL), TEW (CSA) TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.242 INCH OUTER DIAMETER
  • ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (MTW/TFF), -20 TO 105 DEG C (AWM/TEW) TEMPERATURE RATING
  • 72 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • REEL PACKAGE TYPE
  • 19/0.0295 STRANDS STRANDING
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76843.38.01
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Silicone Flexible Power Cable - CW6044-0 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Power cable - 756-3515/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details