General Cable 14 GA MTW 90C RED 2X500FTSPL 76812.R8.03

Description
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG
Description
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG

Suppliers

Company
Product
Description
Supplier Links
14 GA MTW 90C RED 2X500FTSPL - 70040421 - Allied Electronics, Inc.
Fort Worth, TX, USA
14 GA MTW 90C RED 2X500FTSPL
70040421
14 GA MTW 90C RED 2X500FTSPL 70040421
Outstanding Oil, Flame and Moisture Resistance Extra Flexible UL and NMTBA Type MTW/AWM CSA TEW Passes VW-1 Vertical Flame Test AWM Style 1015 — 18-8 AWG AWM Style 1335 — 18-10 AWG AWM Style 1336 — 8 AWG

  • Outstanding Oil, Flame and Moisture Resistance
  • Extra Flexible
  • UL and NMTBA Type MTW/AWM
  • CSA TEW
  • Passes VW-1 Vertical Flame Test
  • AWM Style 1015 — 18-8 AWG
  • AWM Style 1335 — 18-10 AWG
  • AWM Style 1336 — 8 AWG
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040421
Product Name 14 GA MTW 90C RED 2X500FTSPL
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, UL Recognized, CSA Certified
Rated Voltage 600 volts
Rated Temperature -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1641223001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
2 suppliers
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details