76512.18.03 -- 16 GA MTW 90C RED 4X500FTSPL
General Cable
16 GA MTW 90C RED 4X500FTSPL
76512.18.03
Description
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
Description
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
Suppliers
Outstanding Oil, Flame and Moisture Resistance
Extra Flexible
UL and NMTBA Type MTW/AWM
CSA TEW
Passes VW-1 Vertical Flame Test
AWM Style 1015 — 18-8 AWG
AWM Style 1335 — 18-10 AWG
AWM Style 1336 — 8 AWG
- Outstanding Oil, Flame and Moisture Resistance
- Extra Flexible
- UL and NMTBA Type MTW/AWM
- CSA TEW
- Passes VW-1 Vertical Flame Test
- AWM Style 1015 — 18-8 AWG
- AWM Style 1335 — 18-10 AWG
- AWM Style 1336 — 8 AWG
Supplier's Site
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
70040394 |
|
Product Name
|
16 GA MTW 90C RED 4X500FTSPL |
|
Approvals
|
CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, UL Recognized, CSA Certified
|
|
Rated Voltage
|
600 volts
|
|
Rated Temperature
|
-20 to ? C (-4 to ? F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
750 to 1300 volts
Rated Temperature
-55 to 125 C (-67 to 257 F)
Wire Conductor
Tin-Plated Copper
View Details
Nominal Diameter
0.1299 inch (3.3 mm)
Wire Conductor
Copper
North American
16 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Wire Insulation
Polyvinyl Chloride
North American
20 AWG
View Details
New England Wire Technologies Corporation
Rated Voltage
600 volts
Nominal Diameter
0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature
105 C (221 F)
View Details