General Cable Equipment Wire 76422.18.03

Description
AWM (UL) TYPE 500 FT 500 LENGTH IN FT 0.138 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 1000 V VOLTAGE RATING 64.4 DEG F TEMPERATURE RATING 20 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 19/0.0147 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
AWM (UL) TYPE 500 FT 500 LENGTH IN FT 0.138 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 1000 V VOLTAGE RATING 64.4 DEG F TEMPERATURE RATING 20 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 19/0.0147 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76422.18.03 - General Cable
Highland Heights, KY, USA
Equipment Wire
76422.18.03
Equipment Wire 76422.18.03
AWM (UL) TYPE 500 FT 500 LENGTH IN FT 0.138 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 1000 V VOLTAGE RATING 64.4 DEG F TEMPERATURE RATING 20 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 19/0.0147 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
  • AWM (UL) TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.138 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1000 V VOLTAGE RATING
  • 64.4 DEG F TEMPERATURE RATING
  • 20 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 19/0.0147 STRANDS STRANDING
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76422.18.03
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 1 kilovolts
Rated Temperature 18 C (64.4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details